TWEEZER; Tweezer Type:General Purpose; Tweezer Tip Type / Style:Straight, Pointed; Overall Length:125mm; Tweezer Body Material:PP (Polypropylene); Tweezer Tip Material:PP (Polypropylene); Product Range:-; SVHC:No SVHC (17-Dec-2015); RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 23M8305 |
| Product Name | Tweezer; Tweezer Type Facom |