Facom Tools Wrenches 138A.48

Description
Facom 138A.48 Wrench
Request a Quote
Description
Facom 138A.48 Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 8764881 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
8764881
Wrenches 8764881
Facom 138A.48 Wrench

Facom 138A.48 Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 8764881
Product Name Wrenches
Wrench Length 47.24 inch (1200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
HEXAGONAL WRENCH, FOR #1 & 2 SET SCREW. - A 4T15-035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8890 mm)
View Details