Facom Tools Wrenches 138A.30

Description
STRAP WRENCH
Request a Quote
Description
STRAP WRENCH
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 8764872 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
8764872
Wrenches 8764872
STRAP WRENCH

STRAP WRENCH

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 8764872
Product Name Wrenches
Wrench Length 29.92 inch (760 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2 1/2 in. Size Spanner Wrench|Master File - SW250 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 0.6800 lbs (0.3084 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M4 WRENCH - MD0911MQB020X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0787 inch (2 mm)
View Details
Quick Release Socket Wrench - Model 50QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 10 inch (254 mm)
View Details