Facom UK Ltd Wrenches 138.S48

Description
SANGLE DE RECH. POUR 138A.48
Request a Quote
Description
SANGLE DE RECH. POUR 138A.48
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2362156 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2362156
Wrenches 2362156
SANGLE DE RECH. POUR 138A.48

SANGLE DE RECH. POUR 138A.48

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2362156
Product Name Wrenches
Wrench Length 47.24 inch (1200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

4 in. Size Spanner Wrench|Master File - SW400 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 4 inch (102 mm)
Wrench Weight 1.3 lbs (0.5896 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M1.4 & M1.6 WRENCH - MD0911MQB007X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7100 mm)
View Details
Triple Square Impact Socket TSIS - 23-26908-9900 - Lowell Corporation
Specs
Type Impact Wrench; Specialty/Other; Distribution Triple Square Impact Socket
Drive Size 0.8250 to 1.12 inch (20.95 to 28.57 mm)
Wrench Length 7.75 inch (197 mm)
View Details