Facom UK Ltd Wrenches 136C.4

Description
CLE A CHAINE DOUBLE EFFET 3-5'
Request a Quote
Description
CLE A CHAINE DOUBLE EFFET 3-5'
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2362151 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2362151
Wrenches 2362151
CLE A CHAINE DOUBLE EFFET 3-5'

CLE A CHAINE DOUBLE EFFET 3-5'

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2362151
Product Name Wrenches
Wrench Length 23.62 inch (600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M4 WRENCH - MD0911MQB020X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0787 inch (2 mm)
View Details
Socket Wrench - Model 53 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.5 inch (15.87 to 38.1 mm)
Wrench Length 20 inch (508 mm)
View Details