Facom UK Ltd Wrenches 136A.2

Description
CLE A CHAINE 2-4'
Request a Quote
Description
CLE A CHAINE 2-4'
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2358987 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2358987
Wrenches 2358987
CLE A CHAINE 2-4'

CLE A CHAINE 2-4'

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2358987
Product Name Wrenches
Wrench Length 14.17 inch (360 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details
HEXAGONAL WRENCH, FOR #2 & 3 CAP SCREW & #8 SET SCREW. - A 4T15-078 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0781 inch (1.98 mm)
View Details
Socket Wrench - Model 54 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 1 to 2.62 inch (25.4 to 66.67 mm)
Wrench Length 24 inch (610 mm)
View Details