Facom UK Ltd Wrenches 135A.14

Description
Facom 135A.14 Wrench
Request a Quote
Description
Facom 135A.14 Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2358983 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2358983
Wrenches 2358983
Facom 135A.14 Wrench

Facom 135A.14 Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2358983
Product Name Wrenches
Wrench Length 13.78 inch (350 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details