Facom UK Ltd Wrenches 134A.8

Description
Facom 134A.8 Wrench
Request a Quote
Description
Facom 134A.8 Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2358982 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2358982
Wrenches 2358982
Facom 134A.8 Wrench

Facom 134A.8 Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2358982
Product Name Wrenches
Wrench Length 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details
HEXAGONAL WRENCH, FOR #10 CAP SCREW & 4/16 SET SCREW. - A 4T15-156 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1562 inch (3.97 mm)
View Details
Ratcheting Hydrant Wrench - Model 53-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 20 inch (508 mm)
View Details