Facom UK Ltd Wrenches 134A.36

Description
Facom 134A.36 Wrench
Request a Quote
Description
Facom 134A.36 Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2358981 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2358981
Wrenches 2358981
Facom 134A.36 Wrench

Facom 134A.36 Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2358981
Product Name Wrenches
Wrench Length 37.4 inch (950 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #4 & 5 CAP SCREW & #10 SET SCREW. - A 4T15-094 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0938 inch (2.38 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details