Facom UK Ltd Wrenches 134A.24

Description
Facom 134A.24 Wrench
Request a Quote
Description
Facom 134A.24 Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2358980 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2358980
Wrenches 2358980
Facom 134A.24 Wrench

Facom 134A.24 Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2358980
Product Name Wrenches
Wrench Length 24.02 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Socket Wrench - Model 52 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 15 inch (381 mm)
View Details
TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details
Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details