Facom UK Ltd Wrenches 134A.14

Description
Facom 134A.14 Wrench
Request a Quote
Description
Facom 134A.14 Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2358977 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2358977
Wrenches 2358977
Facom 134A.14 Wrench

Facom 134A.14 Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2358977
Product Name Wrenches
Wrench Length 13.78 inch (350 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M3 WRENCH - MD0911MQB015X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0591 inch (1.5 mm)
View Details
Quick Release Socket Wrench - Model 564QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 15.5 inch (394 mm)
View Details