Facom UK Ltd Wrenches 133A.36

Description
Facom 133A.36 Wrench
Request a Quote
Description
Facom 133A.36 Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2358976 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2358976
Wrenches 2358976
Facom 133A.36 Wrench

Facom 133A.36 Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2358976
Product Name Wrenches
Wrench Length 35.43 inch (900 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3 in. Size Spanner Wrench|Master File - SW300 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 3 inch (76.2 mm)
Wrench Weight 0.9900 lbs (0.4490 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2 & #2-56 WRENCH - MD0911MQB009X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8900 mm)
View Details
Socket Wrench - Model 150 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 10 inch (254 mm)
View Details