Facom UK Ltd Wrenches 133A.24

Description
Facom 133A.24 Wrench
Request a Quote
Description
Facom 133A.24 Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2358975 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2358975
Wrenches 2358975
Facom 133A.24 Wrench

Facom 133A.24 Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2358975
Product Name Wrenches
Wrench Length 23.62 inch (600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
HEXAGONAL WRENCH, FOR N/A CAP SCREW & 1/4 SET SCREW. - A 4T15-125 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1250 inch (3.17 mm)
View Details
Quick Release Socket Wrench - Model 52QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.5 inch (15.87 to 38.1 mm)
Wrench Length 15 inch (381 mm)
View Details