Facom UK Ltd Wrenches 133A.18

Description
Facom 133A.18 Wrench
Request a Quote
Description
Facom 133A.18 Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2358974 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2358974
Wrenches 2358974
Facom 133A.18 Wrench

Facom 133A.18 Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2358974
Product Name Wrenches
Wrench Length 17.72 inch (450 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
HEXAGONAL WRENCH, FOR #10 CAP SCREW & 4/16 SET SCREW. - A 4T15-156 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1562 inch (3.97 mm)
View Details