Facom UK Ltd Wrenches 133A.14

Description
Facom 133A.14 Wrench
Request a Quote
Description
Facom 133A.14 Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2358973 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2358973
Wrenches 2358973
Facom 133A.14 Wrench

Facom 133A.14 Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2358973
Product Name Wrenches
Wrench Length 13.78 inch (350 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M1.4 & M1.6 WRENCH - MD0911MQB007X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7100 mm)
View Details