Facom UK Ltd Wrenches 131A.36

Description
Facom 131A.36 Wrench
Request a Quote
Description
Facom 131A.36 Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2358971 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2358971
Wrenches 2358971
Facom 131A.36 Wrench

Facom 131A.36 Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2358971
Product Name Wrenches
Wrench Length 35.43 inch (900 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details