Facom Tools Wrenches 131A.14SLS

Description
Facom 131A.14SLS Wrench
Request a Quote
Description
Facom 131A.14SLS Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 9103000 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
9103000
Wrenches 9103000
Facom 131A.14SLS Wrench

Facom 131A.14SLS Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 9103000
Product Name Wrenches
Wrench Length 13.78 inch (350 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #6 CAP SCREW. - A 4T15-109 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1094 inch (2.78 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details