Facom Tools Wrenches 131A.14

Description
Facom 131A.14 Wrench
Request a Quote
Description
Facom 131A.14 Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2362145 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2362145
Wrenches 2362145
Facom 131A.14 Wrench

Facom 131A.14 Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2362145
Product Name Wrenches
Wrench Length 13.78 inch (350 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details