Facom UK Ltd C Spanners 126A.35

Description
CLE A ERGOT ARTICULEE
Request a Quote
Description
CLE A ERGOT ARTICULEE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
C Spanners - 1883973 - RS Components, Ltd.
Corby, Northants, United Kingdom
C Spanners
1883973
C Spanners 1883973
CLE A ERGOT ARTICULEE

CLE A ERGOT ARTICULEE

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 1883973
Product Name C Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details
HEXAGONAL WRENCH, FOR #8 CAP SCREW . - A 4T15-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1406 inch (3.57 mm)
View Details
Socket Wrench - Model 152 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 15.75 inch (400 mm)
View Details