Facom UK Ltd C Spanners 126A.180

Description
CLE A ERGOT ARTICULEE
Request a Quote
Description
CLE A ERGOT ARTICULEE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
C Spanners - 2358953 - RS Components, Ltd.
Corby, Northants, United Kingdom
C Spanners
2358953
C Spanners 2358953
CLE A ERGOT ARTICULEE

CLE A ERGOT ARTICULEE

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2358953
Product Name C Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M6 WRENCH - MD0911MQB030X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1181 inch (3 mm)
View Details
Articulating Double Socket Wrench - 8E - Lowell Corporation
Specs
Type Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 16 inch (406 mm)
View Details