Facom UK Ltd Vices 1224.175

Description
Facom 1224.175 Vice
Request a Quote
Description
Facom 1224.175 Vice
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vices - 2349970 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vices
2349970
Vices 2349970
Facom 1224.175 Vice

Facom 1224.175 Vice

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Vises
Product Number 2349970
Product Name Vices
Jaw Opening 9.25 inch (235 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vices - 8348202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Bench vice
Vise Mounting Integrated Clamp; Clamp
Jaw Opening 2.76 inch (70 mm)
View Details
Modular Vise - MVMF - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Vise Mounting Fixed Base
Material Steel
Jaw Opening 3.94 to 26.18 inch (100 to 665 mm)
View Details
130mm Vise Jaw Sets - 5CV13041-SSJ-50 - Jergens, Inc.
Specs
Specialty Jaws Soft Material Jaws
View Details
Modular Vises -  - Kurt Manufacturing
Kurt Manufacturing
Specs
Vise Type Toolmakers Vise
Vise Actuation Manual
Material Steel
View Details