Facom UK Ltd Wrenches 113AS.8C

Description
Facom 113AS.8C Wrench
Request a Quote
Description
Facom 113AS.8C Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 1884024 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
1884024
Wrenches 1884024
Facom 113AS.8C Wrench

Facom 113AS.8C Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 1884024
Product Name Wrenches
Wrench Length 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #8 CAP SCREW . - A 4T15-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1406 inch (3.57 mm)
View Details
4 in. Size Spanner Wrench|Master File - SW400 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 4 inch (102 mm)
Wrench Weight 1.3 lbs (0.5896 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details