Facom UK Ltd Wrenches 113AS.6C

Description
CLE A MOLETTE COURTE 6
Request a Quote
Description
CLE A MOLETTE COURTE 6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2349957 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2349957
Wrenches 2349957
CLE A MOLETTE COURTE 6

CLE A MOLETTE COURTE 6

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2349957
Product Name Wrenches
Wrench Length 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details
HEXAGONAL WRENCH, FOR #8 CAP SCREW . - A 4T15-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1406 inch (3.57 mm)
View Details
Quick Release Socket Wrench - Model 52QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.5 inch (15.87 to 38.1 mm)
Wrench Length 15 inch (381 mm)
View Details