Facom UK Ltd Wrenches 113A.18T

Description
CLE A MOLETTE PHOSPHATEE 18
Request a Quote
Description
CLE A MOLETTE PHOSPHATEE 18
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 1883961 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
1883961
Wrenches 1883961
CLE A MOLETTE PHOSPHATEE 18

CLE A MOLETTE PHOSPHATEE 18

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 1883961
Product Name Wrenches
Wrench Length 17.95 inch (456 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3 in. Size Spanner Wrench|Master File - SW300 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 3 inch (76.2 mm)
Wrench Weight 0.9900 lbs (0.4490 kg)
View Details
HEXAGONAL WRENCH, FOR #0 SET SCREW. - A 4T15-028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7112 mm)
View Details
Valve Wheel Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Specialty/Other; Valve Wheel Wrench
Wrench Length 8 to 30 inch (203 to 762 mm)
Wrench Weight 0.2500 to 11 lbs (0.1134 to 4.99 kg)
View Details