Facom UK Ltd Wrenches 113A.10SR

Description
CLES A MOLETTE 250 SR
Request a Quote
Description
CLES A MOLETTE 250 SR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2349950 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2349950
Wrenches 2349950
CLES A MOLETTE 250 SR

CLES A MOLETTE 250 SR

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2349950
Product Name Wrenches
Wrench Length 9.84 inch (250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Square Distribution Linemans Wrench - 50901-94818 - Lowell Corporation
Specs
Type Single End
Drive Size 1.12 to 1.25 inch (28.57 to 31.75 mm)
Wrench Length 11 inch (279 mm)
View Details
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details