Facom UK Ltd Wrenches 105.375

Description
CLE A CREMAILLERE
Request a Quote
Description
CLE A CREMAILLERE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 1883912 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
1883912
Wrenches 1883912
CLE A CREMAILLERE

CLE A CREMAILLERE

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 1883912
Product Name Wrenches
Wrench Length 14.76 inch (375 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M6 WRENCH - MD0911MQB030X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1181 inch (3 mm)
View Details