Facom UK Ltd Wrenches 101.4PB

Description
Clé à molette série 101 Réglage rapide 4
Request a Quote
Description
Clé à molette série 101 Réglage rapide 4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2362088 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2362088
Wrenches 2362088
Clé à molette série 101 Réglage rapide 4

Clé à molette série 101 Réglage rapide 4

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2362088
Product Name Wrenches
Wrench Length 4.33 inch (110 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
HEXAGONAL WRENCH, FOR #1 CAP SCREW & #5 & 6 SET SCREW. - A 4T15-062 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0625 inch (1.59 mm)
View Details