Facom UK Ltd Wrenches 101.18

Description
CLE A MOLETTE 18 AJUST RAPIDE METAL
Request a Quote
Description
CLE A MOLETTE 18 AJUST RAPIDE METAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2362084 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2362084
Wrenches 2362084
CLE A MOLETTE 18 AJUST RAPIDE METAL

CLE A MOLETTE 18 AJUST RAPIDE METAL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2362084
Product Name Wrenches
Wrench Length 17.72 inch (450 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details
HEXAGONAL WRENCH, FOR #10 CAP SCREW & 4/16 SET SCREW. - A 4T15-156 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1562 inch (3.97 mm)
View Details
T-Torkers -  - Lowell Corporation
Lowell Corporation
Specs
Type Torque
Drive Size 0.3125 inch (7.94 mm)
Wrench Length 4 inch (102 mm)
View Details