Facom UK Ltd Wrenches 101.15GR

Description
ADJUSTABLE WRENCH 15 REVERSIBLE JAW.
Request a Quote
Description
ADJUSTABLE WRENCH 15 REVERSIBLE JAW.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 1849015 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
1849015
Wrenches 1849015
ADJUSTABLE WRENCH 15 REVERSIBLE JAW.

ADJUSTABLE WRENCH 15 REVERSIBLE JAW.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 1849015
Product Name Wrenches
Wrench Length 14.8 inch (376 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
HEXAGONAL WRENCH FOR 7/16 SET SCREW. - A 4T15-218 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2188 inch (5.56 mm)
View Details