Facom UK Ltd Wrenches 101.12GR

Description
ADJUSTABLE WRENCH 12 REVERSIBLE JAW.
Request a Quote
Description
ADJUSTABLE WRENCH 12 REVERSIBLE JAW.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 1849013 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
1849013
Wrenches 1849013
ADJUSTABLE WRENCH 12 REVERSIBLE JAW.

ADJUSTABLE WRENCH 12 REVERSIBLE JAW.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 1849013
Product Name Wrenches
Wrench Length 11.85 inch (301 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
HEXAGONAL WRENCH, FOR 3/8 CAP SCREW & 5/8 SET SCREW. - A 4T15-312 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3125 inch (7.94 mm)
View Details