Facom UK Ltd Wrenches 101.12G

Description
Facom 101.12G Adjustable Spanner
Request a Quote
Description
Facom 101.12G Adjustable Spanner
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2362076 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2362076
Wrenches 2362076
Facom 101.12G Adjustable Spanner

Facom 101.12G Adjustable Spanner

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2362076
Product Name Wrenches
Wrench Length 11.85 inch (301 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details
HEXAGONAL WRENCH, FOR 5/16 CAP SCREW & 1/2 SET SCREW. - A 4T15-250 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2500 inch (6.35 mm)
View Details
Socket Wrench - Model 51 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 13 inch (330 mm)
View Details