Facom UK Ltd Wrenches 101.12

Description
CLE A MOLETTE 12 AJUST RAPIDE METAL
Request a Quote
Description
CLE A MOLETTE 12 AJUST RAPIDE METAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2362075 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2362075
Wrenches 2362075
CLE A MOLETTE 12 AJUST RAPIDE METAL

CLE A MOLETTE 12 AJUST RAPIDE METAL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2362075
Product Name Wrenches
Wrench Length 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M5 WRENCH - MD0911MQB025X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0984 inch (2.5 mm)
View Details
Double Handle Ratcheting Hydrant Wrench - Model 252-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 32.5 inch (825 mm)
View Details