Stanley Tools Group Pliers 0-84-814

Description
Stanley 0-84-814 Lock-Grip Plier
Request a Quote
Description
Stanley 0-84-814 Lock-Grip Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 555757 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
555757
Pliers 555757
Stanley 0-84-814 Lock-Grip Plier

Stanley 0-84-814 Lock-Grip Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 555757
Product Name Pliers
Length 8.86 inch (225 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1044679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Needle Nose Straight With Cutter Vinyl Grips - B232B - Gray Tools Canada Inc.
Specs
Type Flat-Nose
Weight 44 oz (12.23 N)
View Details
Automotive Push Pin Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Push Pin
Length 9 to 9.75 inch (229 to 248 mm)
Weight 7.2 oz (2 N)
View Details