Stanley Tools Group Pliers 0-84-294

Description
FATMAX VDE WATERPUMP PLIERS 255MM
Request a Quote
Description
FATMAX VDE WATERPUMP PLIERS 255MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 555655 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
555655
Pliers 555655
FATMAX VDE WATERPUMP PLIERS 255MM

FATMAX VDE WATERPUMP PLIERS 255MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 555655
Product Name Pliers
Length 9.84 inch (250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 2380779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.1 inch (155 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details
Plier - 548G - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Type Slip Joint
Length 8 inch (203 mm)
View Details
Plier - 0451-12M - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Length 12 inch (305 mm)
Jaw Capacity 2.25 inch (57.15 mm)
Features Bent Nose
View Details
2 suppliers