Stanley Tools Group Pliers 0-84-007

Description
FATMAX VDE LONG NOSE PLIERS 200MM
Request a Quote
Description
FATMAX VDE LONG NOSE PLIERS 200MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 562052 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
562052
Pliers 562052
FATMAX VDE LONG NOSE PLIERS 200MM

FATMAX VDE LONG NOSE PLIERS 200MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 562052
Product Name Pliers
Length 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1447963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 7 inch (178 mm)
Standards VDE/1000V Approved
View Details
Stripper/Cutter - B124 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Type Specialty / Other; Wire Stripping
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details