Stanley Tools Group Pliers 0-84-001

Description
FATMAX VDE COMBINATION PILERS 180MM
Request a Quote
Description
FATMAX VDE COMBINATION PILERS 180MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 562045 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
562045
Pliers 562045
FATMAX VDE COMBINATION PILERS 180MM

FATMAX VDE COMBINATION PILERS 180MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 562045
Product Name Pliers
Length 7.09 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 161215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.3 inch (160 mm)
Jaw Capacity 0.0630 inch (1.6 mm)
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Automotive Hose Clamp Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Hose Clamp
Length 9 to 10.5 inch (229 to 267 mm)
Jaw Length 2 to 4 inch (50.8 to 102 mm)
View Details
Plier - 0251-08AM - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Diagonal
Length 8.75 inch (222 mm)
Features Bent Nose; Cutting Edge
View Details