Stanley Tools Group Clamps 0-83-035

Description
Stanley Max Steel G Clamp 150mm
Request a Quote
Description
Stanley Max Steel G Clamp 150mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clamps - 511945 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clamps
511945
Clamps 511945
Stanley Max Steel G Clamp 150mm

Stanley Max Steel G Clamp 150mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hand Clamps
Product Number 511945
Product Name Clamps
Clamp Type G clamp
Unlock Full Specs
to access all available technical data

Similar Products

Hand Knob Toggle Screws - 36307 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
View Details
Beam Clamp - IPTKW WLL ton 5 - 502100503500220 - Certex UK
Specs
Body Material Steel; Alloy steel
Clamping Width 4.72 to 13.78 inch (120 to 350 mm)
Clamping Force 11023 lbs (4999 kg)
View Details
Clamps - 2726451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
BeamClamp BL Flange Clamp -  - Kee Safety Inc.
Specs
Actuation Manual
Body Material Steel
Capacity / Jaw Opening 0.0 to 3.75 inch (0.0 to 95.25 mm)
View Details