Stanley Tools Group
Screwdrivers
0-65-481
Description
FM S/D FLARED 4 X 125MM
Request a Quote
Email Supplier
Description
FM S/D FLARED 4 X 125MM
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Screwdrivers (hand tool) |
|
Product Number
|
561969 |
|
Product Name
|
Screwdrivers |
|
Overall Length
|
11.26 inch (286 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Standard Screwdriver
Drive Type
Crosshead; Slotted
Drive Details
Flat 3/8” x 8”, 5/16” x 6”, 1/4” x 4” 3/16” x 31/4” x 11/2”, Phillips #2 x 4”, #1 x 3”, #2 x 11/2”
View Details
Type
Torque Screwdriver
Drive Size
0.2500 inch (6.35 mm)
Overall Length
7.8 inch (198 mm)
View Details