Stanley Tools Group
Screwdrivers
0-65-479
Description
FM S/D FLARED 3 X 75MM
Request a Quote
Email Supplier
Description
FM S/D FLARED 3 X 75MM
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Screwdrivers (hand tool) |
|
Product Number
|
561967 |
|
Product Name
|
Screwdrivers |
|
Overall Length
|
9.13 inch (232 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Drive Type
Crosshead; Slotted; Crosshead and slot +/- PZ1/S
View Details
Type
Torque Screwdriver
Drive Size
0.2500 inch (6.35 mm)
Overall Length
6.8 inch (173 mm)
View Details
ASG, Division of Jergens, Inc.
Type
Torque Screwdriver
Drive Details
1/4" Hex
Features
Interchangable Head
View Details