Stanley Tools Group Screwdriver Sets 0-65-428

Description
6PC FM S/D SET PARA FLARED PZ EU
Request a Quote
Description
6PC FM S/D SET PARA FLARED PZ EU
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Sets - 1252152 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Sets
1252152
Screwdriver Sets 1252152
6PC FM S/D SET PARA FLARED PZ EU

6PC FM S/D SET PARA FLARED PZ EU

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 1252152
Product Name Screwdriver Sets
Drive Type Six-Point; Torx
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-719-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.0984 inch (2.5 mm)
Drive Details 2.5mm x 0.4mm
View Details
3 suppliers
Screwdriver - 36-241 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Cabinet
Overall Length 6.56 inch (167 mm)
Shank Length 3 inch (76.2 mm)
View Details
2 suppliers
Screwdriver - 040.002.125 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type POZIDRIV
Overall Length 10 inch (254 mm)
View Details