Stanley Tools Group Screwdrivers 0-65-417

Description
FM S/D INSULATED PZ PZ0 X 75MM
Request a Quote
Description
FM S/D INSULATED PZ PZ0 X 75MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 561966 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
561966
Screwdrivers 561966
FM S/D INSULATED PZ PZ0 X 75MM

FM S/D INSULATED PZ PZ0 X 75MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 561966
Product Name Screwdrivers
Drive Details PZ0
Unlock Full Specs
to access all available technical data

Similar Products

Screwdrivers - 7530693 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,5 mm
Overall Length 3.94 inch (100 mm)
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 1253 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Drive Type Slotted
Overall Length 5 inch (127 mm)
Shank Length 3 inch (76.2 mm)
View Details
Screw Starter - Phillips - Aluminum - P179 - Gray Tools Canada Inc.
Specs
Drive Type Crosshead
Overall Length 9 inch (229 mm)
View Details