Stanley Tools Group
Torque Screwdrivers
0-65-395
Description
FM S/D TORX TT15 X 75MM
Request a Quote
Email Supplier
Description
FM S/D TORX TT15 X 75MM
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Screwdrivers (hand tool) |
|
Product Number
|
1252132 |
|
Product Name
|
Torque Screwdrivers |
|
Type
|
Torque Screwdriver
|
Unlock Full Specs
to access all available technical data
Similar Products
Drive Type
Slotted; Slotted
Drive Size
0.2165 inch (5.5 mm)
Drive Details
5.5mm x 0.8mm
View Details
3 suppliers
Type
Torque Screwdriver
Drive Size
0.2500 inch (6.35 mm)
Overall Length
7.8 inch (198 mm)
View Details
ASG, Division of Jergens, Inc.
Type
Torque Screwdriver
Drive Details
1/4" Hex
Torque Range
22.12 to 120 In-lbs (25.51 to 139 kg-cm)
View Details