Stanley Tools Group Screwdrivers 0-65-016

Description
FM S/D FLARED 4 X 100MM
Request a Quote
Description
FM S/D FLARED 4 X 100MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 561948 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
561948
Screwdrivers 561948
FM S/D FLARED 4 X 100MM

FM S/D FLARED 4 X 100MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 561948
Product Name Screwdrivers
Overall Length 10.43 inch (265 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Sets - 7530696 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,4 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - 1838 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Drive Type Slotted
Overall Length 12 inch (305 mm)
Shank Length 8 inch (203 mm)
View Details