Stanford Research Systems, Inc. (SRS) Signal Analyzer SR780

Description
The SR780 is a 100 kHz signal analyzer from Stanford Research. Engineers use signal analyzers to combine the capabilities of spectrum and vector signal analyzers. A signal analyzer is a piece of electronic test equipment that takes measurements of power, magnitude, distortion, phase noise, modulation, and demodulation quality of input signals. Additional Features: DC to 102.4 kHz bandwidth 90 dB dynamic range Low-distortion synthesized source 145 dB dynamic range in swept-sine mode Real-time octave analysis Up to 32 Mbyte memory GPIB and RS-232 interfaces The SR780 Dynamic Signal Analyzer combines high performance and low cost in a full-featured package. It offers 102.4 kHz dual-channel FFTs with 90 dB dynamic range, 145 dB dynamic range swept-sine measurements, real-time ANSI standard octave analysis, waterfall displays and transient capture.
Datasheet
Description
The SR780 is a 100 kHz signal analyzer from Stanford Research. Engineers use signal analyzers to combine the capabilities of spectrum and vector signal analyzers. A signal analyzer is a piece of electronic test equipment that takes measurements of power, magnitude, distortion, phase noise, modulation, and demodulation quality of input signals. Additional Features: DC to 102.4 kHz bandwidth 90 dB dynamic range Low-distortion synthesized source 145 dB dynamic range in swept-sine mode Real-time octave analysis Up to 32 Mbyte memory GPIB and RS-232 interfaces The SR780 Dynamic Signal Analyzer combines high performance and low cost in a full-featured package. It offers 102.4 kHz dual-channel FFTs with 90 dB dynamic range, 145 dB dynamic range swept-sine measurements, real-time ANSI standard octave analysis, waterfall displays and transient capture.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Analyzer - SR780 - ValueTronics International, Inc.
Elgin, IL, USA
Signal Analyzer
SR780
Signal Analyzer SR780
The SR780 is a 100 kHz signal analyzer from Stanford Research. Engineers use signal analyzers to combine the capabilities of spectrum and vector signal analyzers. A signal analyzer is a piece of electronic test equipment that takes measurements of power, magnitude, distortion, phase noise, modulation, and demodulation quality of input signals. Additional Features: DC to 102.4 kHz bandwidth 90 dB dynamic range Low-distortion synthesized source 145 dB dynamic range in swept-sine mode Real-time octave analysis Up to 32 Mbyte memory GPIB and RS-232 interfaces The SR780 Dynamic Signal Analyzer combines high performance and low cost in a full-featured package. It offers 102.4 kHz dual-channel FFTs with 90 dB dynamic range, 145 dB dynamic range swept-sine measurements, real-time ANSI standard octave analysis, waterfall displays and transient capture.

The SR780 is a 100 kHz signal analyzer from Stanford Research. Engineers use signal analyzers to combine the capabilities of spectrum and vector signal analyzers. A signal analyzer is a piece of electronic test equipment that takes measurements of power, magnitude, distortion, phase noise, modulation, and demodulation quality of input signals.

Additional Features:

  • DC to 102.4 kHz bandwidth
  • 90 dB dynamic range
  • Low-distortion synthesized source
  • 145 dB dynamic range in swept-sine mode
  • Real-time octave analysis
  • Up to 32 Mbyte memory
  • GPIB and RS-232 interfaces

The SR780 Dynamic Signal Analyzer combines high performance and low cost in a full-featured package. It offers 102.4 kHz dual-channel FFTs with 90 dB dynamic range, 145 dB dynamic range swept-sine measurements, real-time ANSI standard octave analysis, waterfall displays and transient capture.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number SR780
Product Name Signal Analyzer
Frequency Range 100 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS1015B 1.5GHz Advanced-Series Spectrum Analyzer - UTS1015B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 1.50E6 kHz
View Details
Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details