Manufacturer: Standex-Meder Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1117789-ORD229-2025
Packaging: Bulk
Termination: Axial
Contact Resistance: 100 mΩ
Categories: Custom Parts
Case / Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Mount: Axial, Through Hole
RoHS: Compliant
Schedule B: 8536509020, 8536509020
Max Voltage Rating (AC): 300 V
Max Voltage Rating (DC): 350 V
Max Current Rating: 700 mA
Throw Configuration: SPST
Turn-On Delay Time: 600 µs
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1117789-ORD229-2025 |
| Product Name | Custom Parts - Custom Parts (N - R) - ORD229-2025 |