STANDEX-MEDER ELECTRONICS
MK31-B-3 -- REED SENSOR, 1 FORM A, SPST-NO REED SENSOR
Standex-Meder Electronics
REED SENSOR, 1 FORM A, SPST-NO REED SENSOR
MK31-B-3
Description
Sensors Flow, Liquid
-
Heilind Electronics, Inc.
Request a Quote
Email Supplier
Description
Sensors Flow, Liquid
Request a Quote
Email Supplier
Suppliers
REED SENSOR, 1 FORM A, SPST-NO REED SENSOR
MK31-B-3
Buy Now
Technical Specifications
|
Product Category
|
Liquid Flow Meters |
|
Product Number
|
MK31-B-3 |
|
Product Name
|
REED SENSOR, 1 FORM A, SPST-NO REED SENSOR |
|
Process Media Type
|
Liquid
|
Unlock Full Specs
to access all available technical data
Similar Products
Process Media Type
Liquid
Operating Pressure
145 psi (102 m H2O)
Gas Volumetric Flow Rate
0.0212 to 0.3531 SCFM (0.0360 to 0.6002 m³/hr)
View Details
Process Media Type
Liquid
Meter Type
Volumetric Flow Meter
Liquid Volumetric Flow Rate
1.00 to 100.00 GPM (3.79 to 379 L/min)
View Details
Aichi Tokei Denki Co., Ltd.
Meter Technology
Turbine
Operating Temperature
32 to 140 F (0 to 60 C)
Process Media Type
Liquid
View Details
Kaydon Filtration Corporation
Operating Temperature
-10 to 200 F (-23 to 93 C)
Process Media Type
Liquid
Meter Type
Volumetric Flow Meter
View Details