Standex-Meder Electronics Position, Proximity, Speed (Modules) MK20/1-B-100W

Description
Magnetic Reed Switch Magnet SPST-NO Wire Leads Cylinder
Request a Quote Datasheet
Description
Magnetic Reed Switch Magnet SPST-NO Wire Leads Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position, Proximity, Speed (Modules) - 374-1069-ND - DigiKey
Thief River Falls, MN, United States
Position, Proximity, Speed (Modules)
374-1069-ND
Position, Proximity, Speed (Modules) 374-1069-ND
Magnetic Reed Switch Magnet SPST-NO Wire Leads Cylinder

Magnetic Reed Switch Magnet SPST-NO Wire Leads Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 374-1069-ND
Product Name Position, Proximity, Speed (Modules)
Operating Temperature -22 to 158 F (-30 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Laser Triangulation Sensor - RF605 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.9843 to 19.69 inch (25 to 500 mm)
View Details