Standex-Meder Electronics Magnetic Sensors - Magnetic Sensors - Position, Proximity, Speed (Modules) - MK18-B-100W MK18-B-100W

Description
Manufacturer: Standex-Meder Electronics Win Source Part Number: 208465-MK18-B-100W Type: Reed Switch Termination Style: Wire Leads Actuator Material: Magnet Output Type: SPST-NO Must Operate: 10 to 25AT Must Release: 4 to 22AT Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C (TA) Dimension: Molded Body
Request a Quote Datasheet
Description
Manufacturer: Standex-Meder Electronics Win Source Part Number: 208465-MK18-B-100W Type: Reed Switch Termination Style: Wire Leads Actuator Material: Magnet Output Type: SPST-NO Must Operate: 10 to 25AT Must Release: 4 to 22AT Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C (TA) Dimension: Molded Body
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Position, Proximity, Speed (Modules) - MK18-B-100W - 208465-MK18-B-100W - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Position, Proximity, Speed (Modules) - MK18-B-100W
208465-MK18-B-100W
Magnetic Sensors - Magnetic Sensors - Position, Proximity, Speed (Modules) - MK18-B-100W 208465-MK18-B-100W
Manufacturer: Standex-Meder Electronics Win Source Part Number: 208465-MK18-B-100W Type: Reed Switch Termination Style: Wire Leads Actuator Material: Magnet Output Type: SPST-NO Must Operate: 10 to 25AT Must Release: 4 to 22AT Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C (TA) Dimension: Molded Body

Manufacturer: Standex-Meder Electronics
Win Source Part Number: 208465-MK18-B-100W
Type: Reed Switch
Termination Style: Wire Leads
Actuator Material: Magnet
Output Type: SPST-NO
Must Operate: 10 to 25AT
Must Release: 4 to 22AT
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -30°C to 70°C (TA)
Dimension: Molded Body

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 208465-MK18-B-100W
Product Name Magnetic Sensors - Magnetic Sensors - Position, Proximity, Speed (Modules) - MK18-B-100W
Sensor Type Magnetic; Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3.5 to 24 volts
View Details
Specs
Sensor Type Magnetic
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details