Standex-Meder Electronics Position, Proximity, Speed (Modules) MK03-1A66D-500W

Description
Magnetic Reed Switch Magnet SPST-NO Wire Leads Molded Body
Request a Quote Datasheet
Description
Magnetic Reed Switch Magnet SPST-NO Wire Leads Molded Body
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position, Proximity, Speed (Modules) - 374-1167-ND - DigiKey
Thief River Falls, MN, United States
Position, Proximity, Speed (Modules)
374-1167-ND
Position, Proximity, Speed (Modules) 374-1167-ND
Magnetic Reed Switch Magnet SPST-NO Wire Leads Molded Body

Magnetic Reed Switch Magnet SPST-NO Wire Leads Molded Body

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 374-1167-ND
Product Name Position, Proximity, Speed (Modules)
Operating Temperature -22 to 158 F (-30 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details
Conf. Displacem. Trans. K-WA+L, plunger - K-WA-L+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details