MEDER Electronic AG Proximity Sensors MK02/7-1

Description
Proximity Sensors Mtl Dt Reed Sens PCB Top Actn 40.5mm Len
Datasheet
Description
Proximity Sensors Mtl Dt Reed Sens PCB Top Actn 40.5mm Len
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
MK02/7-1
Proximity Sensors MK02/7-1
Proximity Sensors Mtl Dt Reed Sens PCB Top Actn 40.5mm Len

Proximity Sensors Mtl Dt Reed Sens PCB Top Actn 40.5mm Len

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number MK02/7-1
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX1340 Photomicrosensor (Transmissive) - EE-SX1340-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1575 inch (4 mm)
View Details